MC68P11E1CFN2R2
MC68P11E1CFN2R2
Active
Description:  8-BIT, 2MHZ, HCMOS, PQCC52
Manufacturer:  Freescale Semiconductor
History Price: $11.16000
In Stock: 19000
MC68P11E1CFN2R2 vs MC68L11E1FNE2
Series
HCS12X
HC11
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
HC11
HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
38
38
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
512 x 8
512 x 8
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
D/A 8x8b
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
52-LCC (J-Lead)
Supplier Device Package
52-PLCC (19.13x19.13)
52-PLCC (19.1x19.1)