Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68P11E1CFN2R2
MC68P11E1CFN2R2
Active
Embedded - Microcontrollers
Description:
8-BIT, 2MHZ, HCMOS, PQCC52
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68P11E1CFN2R2 Datasheet
History Price: $11.16000
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68P11E1CFN2R2 vs MC68HSC705C8ACS
Part No
MC68P11E1CFN2R2
MC68HSC705C8ACS
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Motorola
Series
HCS12X
HC05
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC11
HC05
Core Size
8-Bit
8-Bit
Speed
2MHz
2.1MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
38
24
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
512 x 8
-
RAM Size
512 x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
D/A 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
52-LCC (J-Lead)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
52-PLCC (19.13x19.13)
40-CDIP