Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68LK332GCFC16
MC68LK332GCFC16
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 32 BIT, MC68000
Manufacturer:
Motorola
Datasheet:
MC68LK332GCFC16 Datasheet
History Price: Active
In Stock: 6800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68LK332GCFC16 vs MC68L711E9FNE2
Part No
MC68LK332GCFC16
MC68L711E9FNE2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
M683xx
HC11
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
CPU32
HC11
Core Size
32-Bit
8-Bit
Speed
16MHz
2MHz
Connectivity
EBI/EMI, QSPI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
16
38
Program Memory Size
-
12KB (12K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
512 x 8
RAM Size
2K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
132-BQFP Bumpered
52-LCC (J-Lead)
Supplier Device Package
132-PQFP (24.13x24.13)
52-PLCC (19.13x19.13)