MC68LK332GCFC16
MC68LK332GCFC16
Active
Description:  MICROCONTROLLER, 32 BIT, MC68000
Manufacturer:  Motorola
History Price: Active
In Stock: 6800
MC68LK332GCFC16 vs MC68L11D0CFBE2R
Series
M683xx
HC11
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
CPU32
HC11
Core Size
32-Bit
8-Bit
Speed
16MHz
2MHz
Connectivity
EBI/EMI, QSPI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
16
26
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
2K x 8
192 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
132-BQFP Bumpered
44-QFP
Supplier Device Package
132-PQFP (24.13x24.13)
44-QFP (10x10)