MC68LK332ACEH16
MC68LK332ACEH16
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 132PQFP
Manufacturer:  NXP Semiconductors
History Price: $67.09000
In Stock: 39100
MC68LK332ACEH16 vs MC68L11E0FN2
Series
M683xx
-
Packaging
Tray
Bulk
Status
Not For New Designs
Active
Core Processor
CPU32
M68HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
16.78MHz
2MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
15
16
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
2K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
-
A/D 8x8b SAR
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
132-BQFP Bumpered
52-LCC (J-Lead)
Supplier Device Package
132-PQFP (24.13x24.13)
52-PLCC (19.13x19.13)