Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68LK332ACEH16
MC68LK332ACEH16
Not For New Designs
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 132PQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68LK332ACEH16 Datasheet
History Price: $67.09000
In Stock: 39100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68LK332ACEH16 vs MC68HSR705J1ACPE
Part No
MC68LK332ACEH16
MC68HSR705J1ACPE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
M683xx
HC05
Packaging
Tray
Tube
Status
Not For New Designs
Obsolete
Core Processor
CPU32
HC05
Core Size
32-Bit Single-Core
8-Bit
Speed
16.78MHz
4MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
-
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
15
14
Program Memory Size
-
1.2KB (1.2K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
2K x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
132-BQFP Bumpered
20-DIP (0.300", 7.62mm)
Supplier Device Package
132-PQFP (24.13x24.13)
20-DIP