MC68L711E9FU2
MC68L711E9FU2
Active
Description:  MICROCONTROLLER, 8 BIT, UVPROM,
Manufacturer:  Freescale Semiconductor
History Price: $15.69000
In Stock: 26900
MC68L711E9FU2 vs MC68LK332GCFC16
Series
-
M683xx
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
M68HC11
CPU32
Core Size
8-Bit
32-Bit
Speed
2MHz
16MHz
Connectivity
SCI, SPI
EBI/EMI, QSPI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
16
16
Program Memory Size
12KB (12K x 8)
-
Program Memory Type
EPROM
ROMless
EEPROM Size
512 x 8
-
RAM Size
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
132-BQFP Bumpered
Supplier Device Package
64-QFP (14x14)
132-PQFP (24.13x24.13)