MC68L711E9FU2
MC68L711E9FU2
Active
Description:  MICROCONTROLLER, 8 BIT, UVPROM,
Manufacturer:  Freescale Semiconductor
History Price: $15.69000
In Stock: 26900
MC68L711E9FU2 vs MC68L711E9FNE2
Series
-
HC11
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
M68HC11
HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
16
38
Program Memory Size
12KB (12K x 8)
12KB (12K x 8)
Program Memory Type
EPROM
OTP
EEPROM Size
512 x 8
512 x 8
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
52-LCC (J-Lead)
Supplier Device Package
64-QFP (14x14)
52-PLCC (19.13x19.13)