Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68L711E9FU2
MC68L711E9FU2
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8 BIT, UVPROM,
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68L711E9FU2 Datasheet
History Price: $15.69000
In Stock: 26900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L711E9FU2 vs MC68L11D0CFBE2R
Part No
MC68L711E9FU2
MC68L11D0CFBE2R
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
NXP Semiconductors
Series
-
HC11
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Core Processor
M68HC11
HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
16
26
Program Memory Size
12KB (12K x 8)
-
Program Memory Type
EPROM
ROMless
EEPROM Size
512 x 8
-
RAM Size
512 x 8
192 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
44-QFP
Supplier Device Package
64-QFP (14x14)
44-QFP (10x10)