Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68L711E9FNE2
MC68L711E9FNE2
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 12KB OTP 52PLCC
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68L711E9FNE2 Datasheet
History Price: $14.19000
In Stock: 14700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L711E9FNE2 vs MC68LK332GCFC16
Part No
MC68L711E9FNE2
MC68LK332GCFC16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Motorola
Series
HC11
M683xx
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC11
CPU32
Core Size
8-Bit
32-Bit
Speed
2MHz
16MHz
Connectivity
SCI, SPI
EBI/EMI, QSPI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
38
16
Program Memory Size
12KB (12K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
512 x 8
-
RAM Size
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
132-BQFP Bumpered
Supplier Device Package
52-PLCC (19.13x19.13)
132-PQFP (24.13x24.13)