MC68L711E9FNE2
MC68L711E9FNE2
Obsolete
Description:  IC MCU 8BIT 12KB OTP 52PLCC
Manufacturer:  Freescale Semiconductor
History Price: $14.19000
In Stock: 14700
MC68L711E9FNE2 vs MC68L711E9FN2
Series
HC11
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC11
-
Core Size
8-Bit
-
Speed
2MHz
-
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
-
Number of I/O
38
-
Program Memory Size
12KB (12K x 8)
-
Program Memory Type
OTP
-
EEPROM Size
512 x 8
-
RAM Size
512 x 8
-
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
-
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
52-LCC (J-Lead)
-
Supplier Device Package
52-PLCC (19.13x19.13)
-