MC68L711E9FNE2
MC68L711E9FNE2
Obsolete
Description:  IC MCU 8BIT 12KB OTP 52PLCC
Manufacturer:  Freescale Semiconductor
History Price: $14.19000
In Stock: 14700
MC68L711E9FNE2 vs MC68L11F1CFNE3
Series
HC11
HC11
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC11
HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
3MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
38
30
Program Memory Size
12KB (12K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
512 x 8
512 x 8
RAM Size
512 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
68-LCC (J-Lead)
Supplier Device Package
52-PLCC (19.13x19.13)
68-PLCC (24.21x24.21)