Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68L711E9FN2
MC68L711E9FN2
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8 BIT, HC11 CPU
Manufacturer:
Motorola
Datasheet:
MC68L711E9FN2 Datasheet
History Price: $17.25000
In Stock: 33600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L711E9FN2 vs MC68L11F1CFNE3
Part No
MC68L711E9FN2
MC68L11F1CFNE3
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
-
HC11
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
-
HC11
Core Size
-
8-Bit
Speed
-
3MHz
Connectivity
-
SCI, SPI
Peripherals
-
POR, WDT
Number of I/O
-
30
Program Memory Size
-
-
Program Memory Type
-
ROMless
EEPROM Size
-
512 x 8
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
68-LCC (J-Lead)
Supplier Device Package
-
68-PLCC (24.21x24.21)