MC68L11F1CFNE3
MC68L11F1CFNE3
Active
Description:  IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 40300
MC68L11F1CFNE3 vs MC68LK332ACEH16
Series
HC11
M683xx
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
HC11
CPU32
Core Size
8-Bit
32-Bit Single-Core
Speed
3MHz
16.78MHz
Connectivity
SCI, SPI
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
30
15
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
512 x 8
-
RAM Size
1K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
132-BQFP Bumpered
Supplier Device Package
68-PLCC (24.21x24.21)
132-PQFP (24.13x24.13)