MC68L11F1CFNE3
MC68L11F1CFNE3
Active
Description:  IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 40300
MC68L11F1CFNE3 vs MC68L711E9FU2
Series
HC11
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC11
M68HC11
Core Size
8-Bit
8-Bit
Speed
3MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
30
16
Program Memory Size
-
12KB (12K x 8)
Program Memory Type
ROMless
EPROM
EEPROM Size
512 x 8
512 x 8
RAM Size
1K x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
64-BQFP
Supplier Device Package
68-PLCC (24.21x24.21)
64-QFP (14x14)