Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Freescale Semiconductor MC68L11F1CFNE3
MC68L11F1CFNE3
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 68PLCC
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68L11F1CFNE3 Datasheet
History Price: Active
In Stock: 40300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L11F1CFNE3 vs MC68HRC908JK3CDW
Part No
MC68L11F1CFNE3
MC68HRC908JK3CDW
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Freescale Semiconductor
Freescale Semiconductor
Series
HC11
HC08
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC11
HC08
Core Size
8-Bit
8-Bit
Speed
3MHz
8MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
LED, LVD, POR, PWM
Number of I/O
30
15
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
512 x 8
-
RAM Size
1K x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
2.7V ~ 3.3V
Data Converters
A/D 8x8b
A/D 12x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
68-LCC (J-Lead)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
68-PLCC (24.21x24.21)
20-SOIC