MC68L11E1CFNE2
MC68L11E1CFNE2
Obsolete
Description:  IC MCU 8BIT ROMLESS 52PLCC
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 28100
MC68L11E1CFNE2 vs MC68L711E9FU2
Series
HC11
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
HC11
M68HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
38
16
Program Memory Size
-
12KB (12K x 8)
Program Memory Type
ROMless
EPROM
EEPROM Size
512 x 8
512 x 8
RAM Size
512 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
64-BQFP
Supplier Device Package
52-PLCC (19.1x19.1)
64-QFP (14x14)