Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68L11E1CFNE2
MC68L11E1CFNE2
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 52PLCC
Manufacturer:
NXP Semiconductors
Datasheet:
MC68L11E1CFNE2 Datasheet
History Price: Obsolete
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L11E1CFNE2 vs MC68HSC705J1ACPE
Part No
MC68L11E1CFNE2
MC68HSC705J1ACPE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
HC11
HC05
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Core Processor
HC11
HC05
Core Size
8-Bit
8-Bit
Speed
2MHz
4MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
38
14
Program Memory Size
-
1.2KB (1.2K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
512 x 8
-
RAM Size
512 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 8x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
52-LCC (J-Lead)
20-DIP (0.300", 7.62mm)
Supplier Device Package
52-PLCC (19.1x19.1)
20-DIP