Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68L11E0FN2
MC68L11E0FN2
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8 BIT, HC08/S08
Manufacturer:
Motorola
Datasheet:
MC68L11E0FN2 Datasheet
History Price: $9.36000
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L11E0FN2 vs MC68LK332ACEH16
Part No
MC68L11E0FN2
MC68LK332ACEH16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
-
M683xx
Packaging
Bulk
Tray
Status
Active
Not For New Designs
Core Processor
M68HC11
CPU32
Core Size
8-Bit
32-Bit Single-Core
Speed
2MHz
16.78MHz
Connectivity
SCI, SPI
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
16
15
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
512 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 8x8b SAR
-
Oscillator Type
External, Internal
Internal
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-LCC (J-Lead)
132-BQFP Bumpered
Supplier Device Package
52-PLCC (19.13x19.13)
132-PQFP (24.13x24.13)