MC68L11D0CFBE2R
MC68L11D0CFBE2R
Obsolete
Description:  IC MCU 8BIT ROMLESS 44QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 22600
MC68L11D0CFBE2R vs MC68P11E1CFN2R2
Series
HC11
HCS12X
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Core Processor
HC11
HC11
Core Size
8-Bit
8-Bit
Speed
2MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
POR, WDT
POR, WDT
Number of I/O
26
38
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
512 x 8
RAM Size
192 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
D/A 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
52-LCC (J-Lead)
Supplier Device Package
44-QFP (10x10)
52-PLCC (19.13x19.13)