Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68L11D0CFBE2R
MC68L11D0CFBE2R
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 44QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68L11D0CFBE2R Datasheet
History Price: Obsolete
In Stock: 22600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L11D0CFBE2R vs MC68HRC908JK3CP
Part No
MC68L11D0CFBE2R
MC68HRC908JK3CP
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
HC11
HC08
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Core Processor
HC11
HC08
Core Size
8-Bit
8-Bit
Speed
2MHz
8MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
LED, LVD, POR, PWM
Number of I/O
26
15
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
192 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
2.7V ~ 3.3V
Data Converters
-
A/D 12x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
20-DIP (0.300", 7.62mm)
Supplier Device Package
44-QFP (10x10)
20-DIP