Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68L11D0CFBE2
MC68L11D0CFBE2
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT ROMLESS 44QFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68L11D0CFBE2 Datasheet
History Price: Obsolete
In Stock: 41500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68L11D0CFBE2 vs MC68LK332GCEH16
Part No
MC68L11D0CFBE2
MC68LK332GCEH16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
HC11
M683xx
Packaging
Tray
Tray
Status
Obsolete
Not For New Designs
Core Processor
HC11
CPU32
Core Size
8-Bit
32-Bit Single-Core
Speed
2MHz
16.78MHz
Connectivity
SCI, SPI
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
26
15
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
192 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
132-BQFP Bumpered
Supplier Device Package
44-QFP (10x10)
132-PQFP (24.13x24.13)