MC68L11D0CFBE2
MC68L11D0CFBE2
Obsolete
Description:  IC MCU 8BIT ROMLESS 44QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 41500
MC68L11D0CFBE2 vs MC68HSR705J1ACPE
Series
HC11
HC05
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
HC11
HC05
Core Size
8-Bit
8-Bit
Speed
2MHz
4MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
26
14
Program Memory Size
-
1.2KB (1.2K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
-
RAM Size
192 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
44-QFP
20-DIP (0.300", 7.62mm)
Supplier Device Package
44-QFP (10x10)
20-DIP