MC68L11D0CFBE2
MC68L11D0CFBE2
Obsolete
Description:  IC MCU 8BIT ROMLESS 44QFP
Manufacturer:  NXP Semiconductors
History Price: Obsolete
In Stock: 41500
MC68L11D0CFBE2 vs MC68HRC98JK3ECDW
Series
HC11
HC08
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
HC11
HC08
Core Size
8-Bit
8-Bit
Speed
2MHz
8MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
LED, LVD, POR, PWM
Number of I/O
26
15
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
192 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
2.7V ~ 3.3V
Data Converters
-
A/D 12x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-QFP
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
44-QFP (10x10)
20-SOIC