Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68HSR705J1ACPE
MC68HSR705J1ACPE
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 8BIT 1.2KB OTP 20DIP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68HSR705J1ACPE Datasheet
History Price: Obsolete
In Stock: 10400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HSR705J1ACPE vs MC68LK332ACEH16
Part No
MC68HSR705J1ACPE
MC68LK332ACEH16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
HC05
M683xx
Packaging
Tube
Tray
Status
Obsolete
Not For New Designs
Core Processor
HC05
CPU32
Core Size
8-Bit
32-Bit Single-Core
Speed
4MHz
16.78MHz
Connectivity
-
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, WDT
POR, PWM, WDT
Number of I/O
14
15
Program Memory Size
1.2KB (1.2K x 8)
-
Program Memory Type
OTP
ROMless
EEPROM Size
-
-
RAM Size
64 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
132-BQFP Bumpered
Supplier Device Package
20-DIP
132-PQFP (24.13x24.13)