Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68HSC705C8ACS
MC68HSC705C8ACS
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 8KB OTP 40CDIP
Manufacturer:
Motorola
Datasheet:
MC68HSC705C8ACS Datasheet
History Price: Active
In Stock: 17100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HSC705C8ACS vs MC68HSR705J1ACPE
Part No
MC68HSC705C8ACS
MC68HSR705J1ACPE
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
HC05
HC05
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
HC05
HC05
Core Size
8-Bit
8-Bit
Speed
2.1MHz
4MHz
Connectivity
SCI, SPI
-
Peripherals
POR, WDT
POR, WDT
Number of I/O
24
14
Program Memory Size
8KB (8K x 8)
1.2KB (1.2K x 8)
Program Memory Type
OTP
OTP
EEPROM Size
-
-
RAM Size
304 x 8
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
20-DIP (0.300", 7.62mm)
Supplier Device Package
40-CDIP
20-DIP