MC68HRC908JK3CDW
MC68HRC908JK3CDW
Active
Description:  IC MCU 8BIT 4KB FLASH 20SOIC
Manufacturer:  Freescale Semiconductor
History Price: Active
In Stock: 18300
MC68HRC908JK3CDW vs MC68HSC705C8ACFB
Series
HC08
-
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC08
M68HC05
Core Size
8-Bit
8-Bit
Speed
8MHz
2.1MHz
Connectivity
-
SCI, SPI
Peripherals
LED, LVD, POR, PWM
POR, WDT
Number of I/O
15
31
Program Memory Size
4KB (4K x 8)
8KB (8K x 8)
Program Memory Type
FLASH
OTP
EEPROM Size
-
-
RAM Size
128 x 8
304 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.3V
3V ~ 5.5V
Data Converters
A/D 12x8b
-
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
44-QFP
Supplier Device Package
20-SOIC
44-QFP (10x10)