MC68HC908GR8CDW
MC68HC908GR8CDW
Active
Description:  IC MCU 8BIT 7.5KB FLASH 28SOIC
Manufacturer:  Motorola
History Price: $4.40000
In Stock: 31100
MC68HC908GR8CDW vs MC68P11E1CFN2R2
Series
HC08
HCS12X
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC08
HC11
Core Size
8-Bit
8-Bit
Speed
8MHz
2MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
LVD, POR, PWM
POR, WDT
Number of I/O
17
38
Program Memory Size
7.5KB (7.5K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
512 x 8
RAM Size
384 x 8
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
4.5V ~ 5.5V
Data Converters
A/D 6x8b
D/A 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
52-LCC (J-Lead)
Supplier Device Package
28-SOIC
52-PLCC (19.13x19.13)