Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68HC908GR8CDW
MC68HC908GR8CDW
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 7.5KB FLASH 28SOIC
Manufacturer:
Motorola
Datasheet:
MC68HC908GR8CDW Datasheet
History Price: $4.40000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HC908GR8CDW vs MC68LK332ACPV16
Part No
MC68HC908GR8CDW
MC68LK332ACPV16
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
HC08
M683xx
Packaging
Bulk
Tray
Status
Active
Obsolete
Core Processor
HC08
CPU32
Core Size
8-Bit
32-Bit Single-Core
Speed
8MHz
16.78MHz
Connectivity
SCI, SPI
EBI/EMI, SCI, SPI, UART/USART
Peripherals
LVD, POR, PWM
POR, PWM, WDT
Number of I/O
17
15
Program Memory Size
7.5KB (7.5K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
-
RAM Size
384 x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
3V ~ 3.6V
Data Converters
A/D 6x8b
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
144-LQFP
Supplier Device Package
28-SOIC
144-LQFP (20x20)