Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68HC908GR8CDW
MC68HC908GR8CDW
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 7.5KB FLASH 28SOIC
Manufacturer:
Motorola
Datasheet:
MC68HC908GR8CDW Datasheet
History Price: $4.40000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HC908GR8CDW vs MC68L11F1CFNE3
Part No
MC68HC908GR8CDW
MC68L11F1CFNE3
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
Freescale Semiconductor
Series
HC08
HC11
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC08
HC11
Core Size
8-Bit
8-Bit
Speed
8MHz
3MHz
Connectivity
SCI, SPI
SCI, SPI
Peripherals
LVD, POR, PWM
POR, WDT
Number of I/O
17
30
Program Memory Size
7.5KB (7.5K x 8)
-
Program Memory Type
FLASH
ROMless
EEPROM Size
-
512 x 8
RAM Size
384 x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
3V ~ 5.5V
Data Converters
A/D 6x8b
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
68-LCC (J-Lead)
Supplier Device Package
28-SOIC
68-PLCC (24.21x24.21)