MC68HC908GR8CDW
MC68HC908GR8CDW
Active
Description:  IC MCU 8BIT 7.5KB FLASH 28SOIC
Manufacturer:  Motorola
History Price: $4.40000
In Stock: 31100
MC68HC908GR8CDW vs MC68HRC908JK3CDW
Series
HC08
HC08
Packaging
Bulk
Bulk
Status
Active
Active
Core Processor
HC08
HC08
Core Size
8-Bit
8-Bit
Speed
8MHz
8MHz
Connectivity
SCI, SPI
-
Peripherals
LVD, POR, PWM
LED, LVD, POR, PWM
Number of I/O
17
15
Program Memory Size
7.5KB (7.5K x 8)
4KB (4K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
384 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
2.7V ~ 3.3V
Data Converters
A/D 6x8b
A/D 12x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
20-SOIC