Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC68HC711S6PU
MC68HC711S6PU
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER, 8 BIT, HC11 CPU
Manufacturer:
Motorola
Datasheet:
MC68HC711S6PU Datasheet
History Price: $20.12000
In Stock: 12700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HC711S6PU vs MC68S711E9CFN2
Part No
MC68HC711S6PU
MC68S711E9CFN2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
-
HC11
Packaging
Bulk
Tube
Status
Active
Obsolete
Core Processor
-
HC11
Core Size
-
8-Bit
Speed
-
2MHz
Connectivity
-
SCI, SPI
Peripherals
-
POR, WDT
Number of I/O
-
38
Program Memory Size
-
12KB (12K x 8)
Program Memory Type
-
OTP
EEPROM Size
-
512 x 8
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
-
External
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
52-LCC (J-Lead)
Supplier Device Package
-
52-PLCC (19.1x19.1)