Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Freescale Semiconductor MC68HC000EI20
MC68HC000EI20
Obsolete
Embedded - Microprocessors
Description:
IC MPU M680X0 20MHZ 68PLCC
Manufacturer:
Freescale Semiconductor
Datasheet:
MC68HC000EI20 Datasheet
History Price: $53.33000
In Stock: 29700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68HC000EI20 vs MC68SECCFU20B1
Part No
MC68HC000EI20
MC68SECCFU20B1
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Freescale Semiconductor
Motorola
Series
M680x0
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Core Processor
EC000
-
Number of Cores/Bus Width
1 Core, 32-Bit
-
Speed
20MHz
-
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
-
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Security Features
-
-
Package / Case
Surface Mount
-
Supplier Device Package
68-LCC (J-Lead)
-