MC68HC000CEI12
MC68HC000CEI12
Obsolete
Description:  IC MPU M680X0 12MHZ 68PLCC
Manufacturer:  Freescale Semiconductor
History Price: Obsolete
In Stock: 49800
MC68HC000CEI12 vs MC68SEC000AA20B1
Series
M680x0
M680x0
Packaging
Bulk
Bulk or Tray
Status
Obsolete
Obsolete
Core Processor
EC000
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
12MHz
20MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5.0V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
68-LCC (J-Lead)
64-QFP