Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC68331CFC16
MC68331CFC16
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 32BIT ROMLESS 132PQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC68331CFC16 Datasheet
History Price: Obsolete
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68331CFC16 vs MC68L11E0FNE2
Part No
MC68331CFC16
MC68L11E0FNE2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
M683xx
HC11
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Core Processor
CPU32
HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
2MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
38
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
52-LCC (J-Lead)
Supplier Device Package
132-PQFP (24.13x24.13)
52-PLCC (19.1x19.1)