MC68331CEH16
MC68331CEH16
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 132PQFP
Manufacturer:  NXP Semiconductors
History Price: $54.86000
In Stock: 5900
MC68331CEH16 vs MC68L11D0CFBE2
Series
M683xx
HC11
Packaging
Tray
Tray
Status
Not For New Designs
Obsolete
Core Processor
CPU32
HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
2MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
26
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
-
192 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
44-QFP
Supplier Device Package
132-PQFP (24.13x24.13)
44-QFP (10x10)