MC68331CAG25
MC68331CAG25
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:  NXP Semiconductors
History Price: $34.55870
In Stock: 24800
MC68331CAG25 vs MC68L711E9FNE2
Series
M683xx
HC11
Packaging
Bulk or Tray
Tube
Status
Not For New Designs
Obsolete
Core Processor
CPU32
HC11
Core Size
32-Bit Single-Core
8-Bit
Speed
25MHz
2MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
SCI, SPI
Peripherals
POR, PWM, WDT
POR, WDT
Number of I/O
18
38
Program Memory Size
-
12KB (12K x 8)
Program Memory Type
ROMless
OTP
EEPROM Size
-
512 x 8
RAM Size
-
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 5.5V
Data Converters
-
A/D 8x8b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
52-LCC (J-Lead)
Supplier Device Package
144-LQFP (20x20)
52-PLCC (19.13x19.13)