MC68331CAG25
MC68331CAG25
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:  NXP Semiconductors
History Price: $34.55870
In Stock: 24800
MC68331CAG25 vs MC68HRC98JL3ECDW
Series
M683xx
HC08
Packaging
Bulk or Tray
Bulk
Status
Not For New Designs
Obsolete
Core Processor
CPU32
HC08
Core Size
32-Bit Single-Core
8-Bit
Speed
25MHz
8MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
-
Peripherals
POR, PWM, WDT
LED, LVD, POR, PWM
Number of I/O
18
15
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
-
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 3.3V
Data Converters
-
A/D 12x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
144-LQFP (20x20)
28-SOIC