MC68331CAG20
MC68331CAG20
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:  NXP Semiconductors
History Price: $33.05350
In Stock: 43700
MC68331CAG20 vs MC68LK332ACAG16
Series
M683xx
M683xx
Packaging
Bulk or Tray
Tray
Status
Not For New Designs
Not For New Designs
Core Processor
CPU32
CPU32
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
20MHz
16.78MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
EBI/EMI, SCI, SPI, UART/USART
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
18
15
Program Memory Size
-
-
Program Memory Type
ROMless
ROMless
EEPROM Size
-
-
RAM Size
-
2K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3V ~ 3.6V
Data Converters
-
-
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
144-LQFP
Supplier Device Package
144-LQFP (20x20)
144-LQFP (20x20)