MC68331CAG16
MC68331CAG16
Not For New Designs
Description:  IC MCU 32BIT ROMLESS 144LQFP
Manufacturer:  NXP Semiconductors
History Price: $48.17000
In Stock: 12600
MC68331CAG16 vs MC68HRC98JK3ECDW
Series
M683xx
HC08
Packaging
Bulk or Tray
Tube
Status
Not For New Designs
Obsolete
Core Processor
CPU32
HC08
Core Size
32-Bit Single-Core
8-Bit
Speed
16MHz
8MHz
Connectivity
EBI/EMI, SCI, SPI, UART/USART
-
Peripherals
POR, PWM, WDT
LED, LVD, POR, PWM
Number of I/O
18
15
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
ROMless
FLASH
EEPROM Size
-
-
RAM Size
-
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
2.7V ~ 3.3V
Data Converters
-
A/D 12x8b
Oscillator Type
Internal
External
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
144-LQFP (20x20)
20-SOIC