Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Motorola MC68030FE16C
MC68030FE16C
Active
Embedded - Microprocessors
Description:
IC MPU M680X0 166MHZ 132CQFP
Manufacturer:
Motorola
Datasheet:
MC68030FE16C Datasheet
History Price: $66.11000
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC68030FE16C vs MC68SEC000CAA16
Part No
MC68030FE16C
MC68SEC000CAA16
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Motorola
NXP Semiconductors
Series
M680x0
M680x0
Packaging
Bulk
Bulk or Tray
Status
Active
Obsolete
Core Processor
68030
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
166MHz
16MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
132-BCQFP
64-QFP