MC68020FE16E
MC68020FE16E
Obsolete
Description:  IC MPU M680X0 166MHZ 132CQFP
Manufacturer:  Freescale Semiconductor
History Price: $106.66000
In Stock: 37500
MC68020FE16E vs MC68SEC000AE10
Series
M680x0
M680x0
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Core Processor
68020
EC000
Number of Cores/Bus Width
1 Core, 32-Bit
1 Core, 32-Bit
Speed
166MHz
10MHz
Co-Processors/DSP
-
-
RAM Controllers
-
-
Graphics Acceleration
No
No
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
5.0V
3.3V, 5.0V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
132-BCQFP
64-LQFP