MC56F84789VLL
MC56F84789VLL
Active
Description:  IC MCU 32BIT 256KB FLASH 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $24.32000
In Stock: 7100
MC56F84789VLL vs MC56F83763VLH
Series
56F8xxx
56F837xx
Packaging
Tray
Tray
Status
Active
Active
Core Processor
56800EX
56800EX
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
100MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
86
54
Program Memory Size
256KB (256K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
-
RAM Size
32K x 8
48K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
2.7V ~ 3.6V
Data Converters
A/D 16x12b, 16x16b; D/A 1x12b
A/D 20x12b; D/A 2x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-LQFP (14x14)
64-LQFP (10x10)