MC56F84567VLL
MC56F84567VLL
Active
Description:  IC MCU 32BIT 128KB FLASH 100LQFP
Manufacturer:  NXP Semiconductors
History Price: $10.55424
In Stock: 40600
MC56F84567VLL vs MC56F84550VLFR
Series
56F8xxx
56F8xxx
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Core Processor
56800EX
56800EX
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
80MHz
80MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
86
39
Program Memory Size
128KB (128K x 8)
96KB (96K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
2K x 8
2K x 8
RAM Size
24K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 16x12b, 8x16b
A/D 10x12b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
100-LQFP (14x14)
48-LQFP (7x7)