Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC56F83766VLK
MC56F83766VLK
Active
Embedded - Microcontrollers
Description:
IC MCU 32BIT 128KB FLASH 80LQFP
Manufacturer:
NXP Semiconductors
Datasheet:
MC56F83766VLK Datasheet
History Price: $10.58579
In Stock: 39900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC56F83766VLK vs MC56F84567VLL
Part No
MC56F83766VLK
MC56F84567VLL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
56F837xx
56F8xxx
Packaging
Tray
Tray
Status
Active
Active
Core Processor
56800EX
56800EX
Core Size
32-Bit Single-Core
32-Bit Single-Core
Speed
100MHz
80MHz
Connectivity
CANbus, I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
68
86
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
48K x 8
24K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 20x12b; D/A 2x12b
A/D 16x12b, 8x16b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
80-FQFP (12x12)
100-LQFP (14x14)