Packaging
Bulk
Tape & Reel (TR)
Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Connectivity
EBI/EMI, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Program Memory Size
256KB (128K x 16)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 21x12b
A/D 16x12b, 10x16b; D/A 1x12b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
128-LQFP (20x14)
80-FQFP (12x12)