Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Motorola MC56F8155VFG
MC56F8155VFG
Active
Embedded - Microcontrollers
Description:
DIGITAL SIGNAL PROCESSOR, 16-BIT
Manufacturer:
Motorola
Datasheet:
MC56F8155VFG Datasheet
History Price: $16.90000
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC56F8155VFG vs MC56F84567VLL
Part No
MC56F8155VFG
MC56F84567VLL
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Motorola
NXP Semiconductors
Series
-
56F8xxx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Speed
60MHz
80MHz
Connectivity
EBI/EMI, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
49
86
Program Memory Size
256KB (128K x 16)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
8K x 16
24K x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 21x12b
A/D 16x12b, 8x16b
Oscillator Type
External
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
128-LQFP (20x14)
100-LQFP (14x14)