MC56F8006VWL
MC56F8006VWL
Active
Description:  IC MCU 16BIT 16KB FLASH 28SOIC
Manufacturer:  NXP Semiconductors
History Price: $4.80886
In Stock: 19900
MC56F8006VWL vs MC56F84766VLKR
Series
56F8xxx
56F8xxx
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Core Processor
56800E
56800EX
Core Size
16-Bit
32-Bit Single-Core
Speed
32MHz
100MHz
Connectivity
I2C, LINbus, SCI, SPI
CANbus, I2C, LINbus, SCI, SPI
Peripherals
LVD, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
23
68
Program Memory Size
16KB (8K x 16)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
2K x 8
RAM Size
1K x 16
24K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 3.6V
3V ~ 3.6V
Data Converters
A/D 15x12b
A/D 16x12b, 10x16b; D/A 1x12b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
28-SOIC
80-FQFP (12x12)