Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ NXP Semiconductors MC56F8006VLF557
MC56F8006VLF557
Active
Embedded - Microcontrollers
Description:
MICROCONTROLLER 16-BIT FLASH
Manufacturer:
NXP Semiconductors
Datasheet:
MC56F8006VLF557 Datasheet
History Price: Active
In Stock: 7700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC56F8006VLF557 vs MC56F84766VLKR
Part No
MC56F8006VLF557
MC56F84766VLKR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
56F8xxx
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Core Processor
-
56800EX
Core Size
-
32-Bit Single-Core
Speed
-
100MHz
Connectivity
-
CANbus, I2C, LINbus, SCI, SPI
Peripherals
-
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
-
68
Program Memory Size
-
128KB (128K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
2K x 8
RAM Size
-
24K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 3.6V
Data Converters
-
A/D 16x12b, 10x16b; D/A 1x12b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
80-FQFP (12x12)