MC56F8006VLF557
MC56F8006VLF557
Active
Description:  MICROCONTROLLER 16-BIT FLASH
Manufacturer:  NXP Semiconductors
History Price: Active
In Stock: 7700
MC56F8006VLF557 vs MC56F84567VLL
Series
-
56F8xxx
Packaging
Bulk
Tray
Status
Active
Active
Core Processor
-
56800EX
Core Size
-
32-Bit Single-Core
Speed
-
80MHz
Connectivity
-
CANbus, I2C, LINbus, SCI, SPI
Peripherals
-
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O
-
86
Program Memory Size
-
128KB (128K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
2K x 8
RAM Size
-
24K x 8
Voltage - Supply (Vcc/Vdd)
-
3V ~ 3.6V
Data Converters
-
A/D 16x12b, 8x16b
Oscillator Type
-
Internal
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
100-LQFP (14x14)